HP logo

HP Compaq dc7100 Intel® Pentium® 4 530 0.5 GB DDR-SDRAM 40 GB Intel® GMA 900 Windows XP Professional PC Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44389
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
07 Mar 2006
Short summary description HP Compaq dc7100 Intel® Pentium® 4 530 0.5 GB DDR-SDRAM 40 GB Intel® GMA 900 Windows XP Professional PC Black, Silver:

HP Compaq dc7100, 1.73 GHz, Intel® Pentium® 4, 0.5 GB, 40 GB, DVD-ROM, Windows XP Professional

Long summary description HP Compaq dc7100 Intel® Pentium® 4 530 0.5 GB DDR-SDRAM 40 GB Intel® GMA 900 Windows XP Professional PC Black, Silver:

HP Compaq dc7100. Processor frequency: 1.73 GHz, Processor family: Intel® Pentium® 4, Processor: 530. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM, Memory clock speed: 400 MHz. Total storage capacity: 40 GB, Optical drive: DVD-ROM. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Professional. Power supply: 240 W. Product type: PC. Weight: 8.9 kg. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.