HP logo

HP L2335 computer monitor 58.4 cm (23") 1920 x 1200 pixels Full HD

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29056
Info modified on:
30 Dec 2024, 17:24:07
End of life date:
20 Sept 2007
Short summary description HP L2335 computer monitor 58.4 cm (23") 1920 x 1200 pixels Full HD:

HP L2335, 58.4 cm (23"), 1920 x 1200 pixels, Full HD, 16 ms

Long summary description HP L2335 computer monitor 58.4 cm (23") 1920 x 1200 pixels Full HD:

HP L2335. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1200 pixels, HD type: Full HD, Response time: 16 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. VESA mounting

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.