HP logo

HP Compaq FP1706 17" LCD Monitor computer monitor 43.2 cm (17") 1280 x 1024 pixels White

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157658
Info modified on:
21 Oct 2022, 10:14:32
Short summary description HP Compaq FP1706 17" LCD Monitor computer monitor 43.2 cm (17") 1280 x 1024 pixels White:

HP Compaq FP1706 17" LCD Monitor, 43.2 cm (17"), 1280 x 1024 pixels, LCD, 8 ms, White

Long summary description HP Compaq FP1706 17" LCD Monitor computer monitor 43.2 cm (17") 1280 x 1024 pixels White:

HP Compaq FP1706 17" LCD Monitor. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 140°, Viewing angle, vertical: 130°. Product colour: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.