HP ProDesk 400 G2.5 SFF, 3 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD Super Multi, Windows 7 Professional
HP ProDesk 400 G2.5 SFF. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor: i5-4590S. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 180 W. Form factor: SFF. Product type: PC