HP logo

HP EliteBook 840 G2 Advanced Touch Win10 CH Intel® Core™ i7 i7-5500U Laptop 35.6 cm (14") Touchscreen Full HD 16 GB DDR3L-SDRAM 512 GB SSD Windows 10 Pro Swiss Black, Silver

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15335
Info modified on:
25 Jan 2025, 22:03:45
Short summary description HP EliteBook 840 G2 Advanced Touch Win10 CH Intel® Core™ i7 i7-5500U Laptop 35.6 cm (14") Touchscreen Full HD 16 GB DDR3L-SDRAM 512 GB SSD Windows 10 Pro Swiss Black, Silver:

HP EliteBook 840 G2 Advanced Touch Win10 CH, Intel® Core™ i7, 2.4 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description HP EliteBook 840 G2 Advanced Touch Win10 CH Intel® Core™ i7 i7-5500U Laptop 35.6 cm (14") Touchscreen Full HD 16 GB DDR3L-SDRAM 512 GB SSD Windows 10 Pro Swiss Black, Silver:

HP EliteBook 840 G2 Advanced Touch Win10 CH. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-5500U, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.