HP logo

HP Intel Xeon E5540 processor 2.53 GHz 8 MB L3

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90791
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
27 Jan 2011
Short summary description HP Intel Xeon E5540 processor 2.53 GHz 8 MB L3:

HP Intel Xeon E5540, Intel® Xeon® 5000 Sequence, Socket B (LGA 1366), 45 nm, E5540, 2.53 GHz, 64-bit

Long summary description HP Intel Xeon E5540 processor 2.53 GHz 8 MB L3:

HP Intel Xeon E5540. Processor family: Intel® Xeon® 5000 Sequence, Processor socket: Socket B (LGA 1366), Processor lithography: 45 nm. Maximum internal memory supported by processor: 144 GB, Memory types supported by processor: DDR3-SDRAM, Memory clock speeds supported by processor: 800,1066 MHz. Market segment: Server, Number of Processing Die Transistors: 731 M, Processing die size: 263 mm². Processor package size: 42.5 mm. Intel Virtualization Technology: VT-d, VT-x

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.