HP logo

HP ENVY 15-ae008tx Intel® Core™ i7 i7-5500U Laptop 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 950M Windows 8.1 Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8160
Info modified on:
01 Feb 2025, 05:54:01
End of life date:
30 Apr 2016
Short summary description HP ENVY 15-ae008tx Intel® Core™ i7 i7-5500U Laptop 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 950M Windows 8.1 Silver:

HP ENVY 15-ae008tx, Intel® Core™ i7, 2.4 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 2 TB

Long summary description HP ENVY 15-ae008tx Intel® Core™ i7 i7-5500U Laptop 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 950M Windows 8.1 Silver:

HP ENVY 15-ae008tx. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-5500U, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 2 TB, Storage media: HDD. Operating system installed: Windows 8.1. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.