HP logo

HP Notebook - 15-ac040tu

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10244
Info modified on:
01 Feb 2025, 05:52:34
End of life date:
31 Jan 2017
Short summary description HP Notebook - 15-ac040tu:

HP Notebook - 15-ac040tu, Intel® Pentium®, 1.9 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP Notebook - 15-ac040tu:

HP Notebook - 15-ac040tu. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor: 3825U, Processor frequency: 1.9 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD Super Multi. Operating system installed: FreeDOS. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.