HP 20-r016il, 49.5 cm (19.5"), HD+, Intel® Core™ i3, 2 GB, 500 GB, FreeDOS
HP 20-r016il. Product type: All-in-One PC. Display diagonal: 49.5 cm (19.5"), HD type: HD+, Display resolution: 1600 x 900 pixels, Screen shape: Flat. Processor family: Intel® Core™ i3, Processor frequency: 3.2 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive: DVD Super Multi. Operating system installed: FreeDOS. Product colour: Black, White