HP logo

HP Power Pack Plus 18000 power adapter/inverter Indoor 65 W Black

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73420
Info modified on:
21 Oct 2022, 10:14:32
Short summary description HP Power Pack Plus 18000 power adapter/inverter Indoor 65 W Black:

HP Power Pack Plus 18000, Laptop, Indoor, 100-240 V, 50/60 Hz, 65 W, 18000 mAh

Long summary description HP Power Pack Plus 18000 power adapter/inverter Indoor 65 W Black:

HP Power Pack Plus 18000. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Power adapter capacity: 18000 mAh. Product colour: Black. Width: 153 mm, Depth: 66 mm, Height: 116.7 mm. Package width: 174 mm, Package depth: 108 mm, Package height: 190 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.