HP logo

HP DeskJet Ink Advantage 5275 Wireless All-in-One Color Printer, Instant Ink; Two-sided printing

Data-sheet quality:
created/standardized by Icecat
Product views:
75999
Info modified on:
03 Jun 2025, 17:40:48
Short summary description HP DeskJet Ink Advantage 5275 Wireless All-in-One Color Printer, Instant Ink; Two-sided printing:

HP DeskJet Ink Advantage 5275 Wireless All-in-One Color Printer, Instant Ink; Two-sided printing, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Black

Long summary description HP DeskJet Ink Advantage 5275 Wireless All-in-One Color Printer, Instant Ink; Two-sided printing:

HP DeskJet Ink Advantage 5275 Wireless All-in-One Color Printer, Instant Ink; Two-sided printing. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 7 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 300 DPI. Scanning: Colour scanning, Scan resolution, optical: 1200 x 1200 DPI. Faxing: Colour faxing. Duplex functions: Fax. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.