HP logo

HP DeskJet GT 5820 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11399
Info modified on:
14 Jul 2025, 00:31:34
End of life date:
12 Jun 2018
Short summary description HP DeskJet GT 5820 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi:

HP DeskJet GT 5820, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description HP DeskJet GT 5820 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi:

HP DeskJet GT 5820. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 300 DPI. Scanning: Colour scanning, Scan resolution, optical: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.