HP logo

HP Slimline 450-010il Intel® Core™ i3 i3-4170 2 GB DDR3-SDRAM 1 TB HDD FreeDOS PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8819
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
30 Jan 2016
Short summary description HP Slimline 450-010il Intel® Core™ i3 i3-4170 2 GB DDR3-SDRAM 1 TB HDD FreeDOS PC Black:

HP Slimline 450-010il, 3.7 GHz, Intel® Core™ i3, 2 GB, 1 TB, DVD Super Multi, FreeDOS

Long summary description HP Slimline 450-010il Intel® Core™ i3 i3-4170 2 GB DDR3-SDRAM 1 TB HDD FreeDOS PC Black:

HP Slimline 450-010il. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i3, Processor: i3-4170. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: FreeDOS. Power supply: 180 W. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.