HP logo

HP EliteDisplay E272q computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
207306
Info modified on:
30 Dec 2024, 17:23:59
End of life date:
28 Feb 2019
Short summary description HP EliteDisplay E272q computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black, Silver:

HP EliteDisplay E272q, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 7 ms, Black, Silver

Long summary description HP EliteDisplay E272q computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black, Silver:

HP EliteDisplay E272q. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black, Silver

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.