HP logo

HP Compaq Presario CQ62-455TU Intel® Core™ i3 i3-380M Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10378
Info modified on:
01 Feb 2025, 05:53:07
End of life date:
31 Aug 2011
Short summary description HP Compaq Presario CQ62-455TU Intel® Core™ i3 i3-380M Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Black:

HP Compaq Presario CQ62-455TU, Intel® Core™ i3, 2.53 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description HP Compaq Presario CQ62-455TU Intel® Core™ i3 i3-380M Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Black:

HP Compaq Presario CQ62-455TU. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-380M, Processor frequency: 2.53 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD Super Multi DL. Operating system installed: FreeDOS. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.