HP logo

HP ZBook 15 G2 Intel® Core™ i7 i7-4810MQ Mobile workstation 39.6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29041
Info modified on:
29 Jan 2025, 18:43:59
End of life date:
29 Aug 2016
Short summary description HP ZBook 15 G2 Intel® Core™ i7 i7-4810MQ Mobile workstation 39.6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Pro Black:

HP ZBook 15 G2, Intel® Core™ i7, 2.8 GHz, 39.6 cm (15.6"), 8 GB, 1 TB, Windows 8.1 Pro

Long summary description HP ZBook 15 G2 Intel® Core™ i7 i7-4810MQ Mobile workstation 39.6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Pro Black:

HP ZBook 15 G2. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-4810MQ, Processor frequency: 2.8 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8.1 Pro. Product colour: Black. Weight: 2.78 kg

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.