HP logo

HP Pavilion x360 13-a201tu Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9339
Info modified on:
01 Feb 2025, 04:53:51
End of life date:
30 Sept 2015
Short summary description HP Pavilion x360 13-a201tu Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Silver:

HP Pavilion x360 13-a201tu, Intel® Core™ i5, 2.2 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description HP Pavilion x360 13-a201tu Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Silver:

HP Pavilion x360 13-a201tu. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 33.8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 8.1. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.