HP logo

HP ENVY 27-p060nz Intel® Core™ i5 i5-6400T 68.6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One PC 8 GB DDR3L-SDRAM 1.13 TB HDD+SSD AMD Radeon R7 A365 Windows 10 Home Silver, White

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30201
Info modified on:
26 Jun 2024, 10:08:17
Short summary description HP ENVY 27-p060nz Intel® Core™ i5 i5-6400T 68.6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One PC 8 GB DDR3L-SDRAM 1.13 TB HDD+SSD AMD Radeon R7 A365 Windows 10 Home Silver, White:

HP ENVY 27-p060nz, 68.6 cm (27"), Quad HD, Intel® Core™ i5, 8 GB, 1.13 TB, Windows 10 Home

Long summary description HP ENVY 27-p060nz Intel® Core™ i5 i5-6400T 68.6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One PC 8 GB DDR3L-SDRAM 1.13 TB HDD+SSD AMD Radeon R7 A365 Windows 10 Home Silver, White:

HP ENVY 27-p060nz. Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2.2 GHz. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. Discrete graphics card model: AMD Radeon R7 A365. Built-in camera. Operating system installed: Windows 10 Home. Product colour: Silver, White

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.