HP LaserJet Managed Flow M880zm, Laser, Colour printing, 1200 x 1200 DPI, Colour copying, A3, Black, Grey
HP LaserJet Managed Flow M880zm. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 46 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Scan resolution, optical: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A3. Product colour: Black, Grey