HP logo

HP 15-r249tu Intel® Core™ i3 i3-4005U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD FreeDOS Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8730
Info modified on:
01 Feb 2025, 04:45:17
End of life date:
31 Dec 2015
Short summary description HP 15-r249tu Intel® Core™ i3 i3-4005U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD FreeDOS Black:

HP 15-r249tu, Intel® Core™ i3, 1.7 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description HP 15-r249tu Intel® Core™ i3 i3-4005U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD FreeDOS Black:

HP 15-r249tu. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-4005U, Processor frequency: 1.7 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD±RW. Operating system installed: FreeDOS. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.