HP logo

HP EliteDesk 705 G2 AMD PRO A4 PRO A4-8350B 4 GB DDR3-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135267
Info modified on:
16 Feb 2023, 20:23:04
Short summary description HP EliteDesk 705 G2 AMD PRO A4 PRO A4-8350B 4 GB DDR3-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black:

HP EliteDesk 705 G2, 3.5 GHz, AMD PRO A4, 4 GB, 500 GB, DVD±RW, Windows 10 Pro

Long summary description HP EliteDesk 705 G2 AMD PRO A4 PRO A4-8350B 4 GB DDR3-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black:

HP EliteDesk 705 G2. Processor frequency: 3.5 GHz, Processor family: AMD PRO A4, Processor: PRO A4-8350B. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated, Optical drive: DVD±RW. On-board graphics card model: AMD Radeon R7. Operating system installed: Windows 10 Pro. Form factor: SFF. Product type: PC. Weight: 6.62 kg. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.