HP logo

HP EliteDesk 800 G2 TWR Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Tower PC Black

Brand:
Product family:
Product name:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139913
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HP EliteDesk 800 G2 TWR Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Tower PC Black:

HP EliteDesk 800 G2 TWR, 3.7 GHz, Intel® Core™ i3, 4 GB, 128 GB, DVD Super Multi, Windows 10 Pro

Long summary description HP EliteDesk 800 G2 TWR Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Tower PC Black:

HP EliteDesk 800 G2 TWR. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i3, Processor: i3-6100. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 128 GB, Storage media: SSD, Optical drive: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Form factor: Tower. Product type: PC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.