HP logo

HP Scanjet 4370 Photo Scanner Flatbed scanner

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
177050
Info modified on:
26 Mar 2021, 22:23:21
Short summary description HP Scanjet 4370 Photo Scanner Flatbed scanner:

HP Scanjet 4370 Photo Scanner, 220 x 315 mm, 48 bit, Flatbed scanner, CCFL, BMP, PCX, PDF, TIFF, TXT, Scan

Long summary description HP Scanjet 4370 Photo Scanner Flatbed scanner:

HP Scanjet 4370 Photo Scanner. Scan size (flatbed), maximum: 220 x 315 mm, Input colour depth: 48 bit. Scanner type: Flatbed scanner. Light source (scanning): CCFL, Scan file formats: BMP, PCX, PDF, TIFF, TXT, Button functions: Scan. Power consumption (typical): 21 W. Weight: 3.1 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.