HP logo

HP L00867-001 laptop spare part Display

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68010
Info modified on:
02 Feb 2023, 22:20:46
Short summary description HP L00867-001 laptop spare part Display:

HP L00867-001, Display, 39.6 cm (15.6"), Full HD, HP, ProBook 450 G5 Notebook PC, ProBook 450 G5 Base Model Notebook PC, ProBook 430 G5 Notebook PC,...

Long summary description HP L00867-001 laptop spare part Display:

HP L00867-001. Type: Display. Display diagonal: 39.6 cm (15.6"), HD type: Full HD. Brand compatibility: HP, Compatibility: ProBook 450 G5 Notebook PC, ProBook 450 G5 Base Model Notebook PC, ProBook 430 G5 Notebook PC,...

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.