HP Compaq dc5850 Microtower PC, 2.7 GHz, AMD Athlon, 2 GB, 250 GB, DVD±RW, Windows Vista Business
HP Compaq dc5850 Microtower PC. Processor frequency: 2.7 GHz, Processor family: AMD Athlon, Processor: 5200B. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive: DVD±RW. Operating system installed: Windows Vista Business. Power supply: 300 W. Form factor: Mini Tower. Product type: PC. Weight: 9.2 kg