HP logo

HP Compaq dc5800 SFF Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 500 GB Intel® GMA 3100 Windows Vista Business PC

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63572
Info modified on:
19 Mar 2021, 15:59:20
Short summary description HP Compaq dc5800 SFF Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 500 GB Intel® GMA 3100 Windows Vista Business PC:

HP Compaq dc5800 SFF, 3 GHz, Intel® Core™2 Duo, 2 GB, 500 GB, DVD Super Multi, Windows Vista Business

Long summary description HP Compaq dc5800 SFF Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 500 GB Intel® GMA 3100 Windows Vista Business PC:

HP Compaq dc5800 SFF. Processor frequency: 3 GHz, Processor family: Intel® Core™2 Duo, Processor: E8400. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Card reader integrated, Optical drive: DVD Super Multi. Discrete graphics card model: Intel® GMA 3100. Operating system installed: Windows Vista Business. Form factor: SFF. Product type: PC. Weight: 8.1 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.