HP logo

HP xw4600 Workstation Intel® Core™2 Quad Q9300 1 GB DDR2-SDRAM 160 GB AMD Mobility FireGL V5600 Windows Vista Business PC

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76664
Info modified on:
07 Oct 2024, 16:44:13
Short summary description HP xw4600 Workstation Intel® Core™2 Quad Q9300 1 GB DDR2-SDRAM 160 GB AMD Mobility FireGL V5600 Windows Vista Business PC:

HP xw4600 Workstation, 2.5 GHz, Intel® Core™2 Quad, 1 GB, 160 GB, DVD Super Multi DL, Windows Vista Business

Long summary description HP xw4600 Workstation Intel® Core™2 Quad Q9300 1 GB DDR2-SDRAM 160 GB AMD Mobility FireGL V5600 Windows Vista Business PC:

HP xw4600 Workstation. Processor frequency: 2.5 GHz, Processor family: Intel® Core™2 Quad, Processor: Q9300. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 160 GB, Card reader integrated, Optical drive: DVD Super Multi DL. Discrete graphics card model: AMD Mobility FireGL V5600. Operating system installed: Windows Vista Business. Product type: PC. Weight: 15 kg

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.