HP logo

HP Compaq Presario V6640ED Notebook PC 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 7150M Windows Vista Home Premium

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19621
Info modified on:
22 Jan 2025, 06:24:38
Short summary description HP Compaq Presario V6640ED Notebook PC 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 7150M Windows Vista Home Premium:

HP Compaq Presario V6640ED Notebook PC, 1.8 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 2 GB, 250 GB, Windows Vista Home Premium

Long summary description HP Compaq Presario V6640ED Notebook PC 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 7150M Windows Vista Home Premium:

HP Compaq Presario V6640ED Notebook PC. Processor frequency: 1.8 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: NVIDIA® GeForce® 7150M. Operating system installed: Windows Vista Home Premium. Weight: 2.8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.