HP logo

HP 15-r203tx Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 820M FreeDOS Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11555
Info modified on:
01 Feb 2025, 06:12:13
End of life date:
31 Dec 2015
Short summary description HP 15-r203tx Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 820M FreeDOS Black:

HP 15-r203tx, Intel® Core™ i5, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description HP 15-r203tx Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 820M FreeDOS Black:

HP 15-r203tx. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD±RW. Operating system installed: FreeDOS. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.