HP logo

HP Pavilion Mini 300-010in Intel® Core™ i3 i3-4025U 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Mini PC White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11050
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
06 Oct 2015
Short summary description HP Pavilion Mini 300-010in Intel® Core™ i3 i3-4025U 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Mini PC White:

HP Pavilion Mini 300-010in, 1.9 GHz, Intel® Core™ i3, i3-4025U, 2 GB, 500 GB, Windows 8.1

Long summary description HP Pavilion Mini 300-010in Intel® Core™ i3 i3-4025U 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Mini PC White:

HP Pavilion Mini 300-010in. Processor frequency: 1.9 GHz, Processor family: Intel® Core™ i3, Processor: i3-4025U. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 45 W. Product type: Mini PC. Weight: 6.5 kg. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.