HP logo

HP Pro Tablet 610 G1 Intel Atom® 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 with Bing Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8723
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
17 Nov 2015
Short summary description HP Pro Tablet 610 G1 Intel Atom® 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 with Bing Black:

HP Pro Tablet 610 G1, 25.6 cm (10.1"), 1920 x 1200 pixels, 32 GB, 2 GB, Windows 8.1 with Bing, Black

Long summary description HP Pro Tablet 610 G1 Intel Atom® 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 with Bing Black:

HP Pro Tablet 610 G1. Display diagonal: 25.6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.46 GHz, Processor family: Intel Atom®, Processor: Z3775. Internal memory: 2 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 652 g. Operating system installed: Windows 8.1 with Bing. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.