HP logo

HP V V1910-16G Managed L2+

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67214
Info modified on:
09 Jul 2024, 10:08:41
Short summary description HP V V1910-16G Managed L2+:

HP V V1910-16G, Managed, L2+, Full duplex

Long summary description HP V V1910-16G Managed L2+:

HP V V1910-16G. Switch type: Managed, Switch layer: L2+. Basic switching RJ-45 Ethernet ports quantity: 16. Full duplex. Address table size: 32 entries, Switching capacity: 40 Gbit/s

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.