HP logo

HP DeskJet Ink Advantage 3775 Wireless All-in-One Color Printer, Copier, Scanner

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12110
Info modified on:
03 Jun 2025, 17:21:59
Short summary description HP DeskJet Ink Advantage 3775 Wireless All-in-One Color Printer, Copier, Scanner:

HP DeskJet Ink Advantage 3775 Wireless All-in-One Color Printer, Copier, Scanner, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Blue

Long summary description HP DeskJet Ink Advantage 3775 Wireless All-in-One Color Printer, Copier, Scanner:

HP DeskJet Ink Advantage 3775 Wireless All-in-One Color Printer, Copier, Scanner. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5.5 ppm. Copying: Colour copying, Maximum copy resolution: 300 x 300 DPI. Scanning: Colour scanning, Scan resolution, optical: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Blue

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.