HP V 1410-16, Unmanaged, Fast Ethernet (10/100), Full duplex, 1U
HP V 1410-16. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 16. Full duplex. Address table size: 8192 entries, Switching capacity: 3.2 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3u. Form factor: 1U