HP logo

HP ProCurve 2620-48 Managed L3 1U Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48756
Info modified on:
21 Oct 2022, 10:14:32
Short summary description HP ProCurve 2620-48 Managed L3 1U Silver:

HP ProCurve 2620-48, Managed, L3, Full duplex, Rack mounting, 1U

Long summary description HP ProCurve 2620-48 Managed L3 1U Silver:

HP ProCurve 2620-48. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports quantity: 48. Full duplex. Address table size: 16000 entries, Switching capacity: 17.6 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Rack mounting, Form factor: 1U

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.