HP logo

HP 20-port GT PoE+/4-port SFP v2 zl network switch module Gigabit Ethernet

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63720
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP 20-port GT PoE+/4-port SFP v2 zl network switch module Gigabit Ethernet:

HP 20-port GT PoE+/4-port SFP v2 zl, Gigabit Ethernet, 10,100,1000 Mbit/s, 10BASE-T, 100BASE-TX, 1000BASE-T, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, E5400 zl/E8200 zl, 261.6 x 206.5 x 44.5 mm

Long summary description HP 20-port GT PoE+/4-port SFP v2 zl network switch module Gigabit Ethernet:

HP 20-port GT PoE+/4-port SFP v2 zl. Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Copper ethernet cabling technology: 10BASE-T, 100BASE-TX, 1000BASE-T. Compatibility: E5400 zl/E8200 zl. Dimensions (WxDxH): 261.6 x 206.5 x 44.5 mm, Weight: 950 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.