HP logo

HP 15-r033tx Intel® Core™ i3 i3-4005U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 820M FreeDOS Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11730
Info modified on:
01 Feb 2025, 04:35:07
End of life date:
30 Apr 2015
Short summary description HP 15-r033tx Intel® Core™ i3 i3-4005U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 820M FreeDOS Black:

HP 15-r033tx, Intel® Core™ i3, 1.7 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP 15-r033tx Intel® Core™ i3 i3-4005U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 820M FreeDOS Black:

HP 15-r033tx. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-4005U, Processor frequency: 1.7 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD Super Multi. Operating system installed: FreeDOS. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.