HP logo

HP Color LaserJet Enterprise Flow MFP M681z Laser A4 1200 x 1200 DPI 47 ppm

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
517943
Info modified on:
14 May 2025, 20:09:46
End of life date:
10 Apr 2025
Short summary description HP Color LaserJet Enterprise Flow MFP M681z Laser A4 1200 x 1200 DPI 47 ppm:

HP Color LaserJet Enterprise Flow MFP M681z, Laser, Colour printing, 1200 x 1200 DPI, Colour copying, A4, Black, Grey

Long summary description HP Color LaserJet Enterprise Flow MFP M681z Laser A4 1200 x 1200 DPI 47 ppm:

HP Color LaserJet Enterprise Flow MFP M681z. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 47 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Scan resolution, optical: 600 x 600 DPI. Faxing: Mono faxing. Duplex functions: Print, Copy, Scan. Maximum ISO A-series paper size: A4. Product colour: Black, Grey

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.