HP logo

HP PageWide Enterprise Color MFP 780dn Inkjet A3 2400 x 1200 DPI 45 ppm

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
339609
Info modified on:
20 Oct 2023, 05:50:14
Short summary description HP PageWide Enterprise Color MFP 780dn Inkjet A3 2400 x 1200 DPI 45 ppm:

HP PageWide Enterprise Color MFP 780dn, Inkjet, Colour printing, 2400 x 1200 DPI, A3, Direct printing, White

Long summary description HP PageWide Enterprise Color MFP 780dn Inkjet A3 2400 x 1200 DPI 45 ppm:

HP PageWide Enterprise Color MFP 780dn. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 2400 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 45 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Scan resolution, optical: 600 x 600 DPI. Duplex functions: Print, Scan, Fax. Maximum ISO A-series paper size: A3. Direct printing. Product colour: White

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.