HP logo

HP Pavilion 500-459 Intel® Core™ i5 i5-4430 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52542
Info modified on:
14 Mar 2024, 19:14:44
Short summary description HP Pavilion 500-459 Intel® Core™ i5 i5-4430 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Mini Tower PC Black:

HP Pavilion 500-459, 3 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD Super Multi, Windows 7 Professional

Long summary description HP Pavilion 500-459 Intel® Core™ i5 i5-4430 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Mini Tower PC Black:

HP Pavilion 500-459. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor: i5-4430. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 300 W. Form factor: Mini Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.