HP Z27q, 68.6 cm (27"), 5120 x 2880 pixels, LED, LED, 14 ms, Black
HP Z27q. Display diagonal: 68.6 cm (27"), Display resolution: 5120 x 2880 pixels, Display technology: LED. Display: LED. Response time: 14 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black