HP 110-400il, 2.41 GHz, Intel® Pentium®, 2 GB, 500 GB, DVD Super Multi, FreeDOS
HP 110-400il. Processor frequency: 2.41 GHz, Processor family: Intel® Pentium®, Processor: J2900. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: FreeDOS. Power supply: 65 W. Form factor: Mini Tower. Product type: PC. Product colour: Beige, Black