HP logo

HP ProBook 440 G1 Intel® Core™ i7 i7-4702MQ Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon HD 8750M Windows 8.1 Pro Black, Silver

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8033
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
31 Aug 2015
Short summary description HP ProBook 440 G1 Intel® Core™ i7 i7-4702MQ Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon HD 8750M Windows 8.1 Pro Black, Silver:

HP ProBook 440 G1, Intel® Core™ i7, 2.2 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP ProBook 440 G1 Intel® Core™ i7 i7-4702MQ Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon HD 8750M Windows 8.1 Pro Black, Silver:

HP ProBook 440 G1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-4702MQ, Processor frequency: 2.2 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD Super Multi DL. Operating system installed: Windows 8.1 Pro. Product colour: Black, Silver

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.