HP logo

HP x5000m USB flash drive 64 GB USB Type-A / USB Type-C 3.2 Gen 1 (3.1 Gen 1) Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33314
Info modified on:
04 Dec 2020, 04:58:22
Short summary description HP x5000m USB flash drive 64 GB USB Type-A / USB Type-C 3.2 Gen 1 (3.1 Gen 1) Stainless steel:

HP x5000m, 64 GB, USB Type-A / USB Type-C, 3.2 Gen 1 (3.1 Gen 1), 150 MB/s, Swivel, Stainless steel

Long summary description HP x5000m USB flash drive 64 GB USB Type-A / USB Type-C 3.2 Gen 1 (3.1 Gen 1) Stainless steel:

HP x5000m. Capacity: 64 GB, Device interface: USB Type-A / USB Type-C, USB version: 3.2 Gen 1 (3.1 Gen 1), Read speed, media: 150 MB/s. Form factor: Swivel. Weight: 6.6 g. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.