HP logo

HP 18 -1201ix AMD E E1-1500 47 cm (18.5") 1366 x 768 pixels All-in-One PC 2 GB DDR3-SDRAM 500 GB HDD Ubuntu Linux Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5829
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
31 Oct 2014
Short summary description HP 18 -1201ix AMD E E1-1500 47 cm (18.5") 1366 x 768 pixels All-in-One PC 2 GB DDR3-SDRAM 500 GB HDD Ubuntu Linux Black:

HP 18 -1201ix, 47 cm (18.5"), HD, AMD E, 2 GB, 500 GB, Ubuntu Linux

Long summary description HP 18 -1201ix AMD E E1-1500 47 cm (18.5") 1366 x 768 pixels All-in-One PC 2 GB DDR3-SDRAM 500 GB HDD Ubuntu Linux Black:

HP 18 -1201ix. Product type: All-in-One PC. Display diagonal: 47 cm (18.5"), HD type: HD, Display resolution: 1366 x 768 pixels, Screen shape: Flat. Processor family: AMD E, Processor frequency: 1.48 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive: DVD Super Multi. Operating system installed: Ubuntu Linux. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.