HP logo

HP Pavilion p6-2314d Intel® Core™ i5 i5-3470 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 620 Windows 8 Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51884
Info modified on:
07 Oct 2024, 17:05:35
Short summary description HP Pavilion p6-2314d Intel® Core™ i5 i5-3470 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 620 Windows 8 Mini Tower PC Black:

HP Pavilion p6-2314d, 3.2 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD Super Multi, Windows 8

Long summary description HP Pavilion p6-2314d Intel® Core™ i5 i5-3470 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 620 Windows 8 Mini Tower PC Black:

HP Pavilion p6-2314d. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor: i5-3470. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2500, Discrete graphics card model: NVIDIA® GeForce® GT 620. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 300 W. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.