HP logo

HP ENVY 23-c022a Intel® Core™ i7 i7-3770S 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 630 Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23018
Info modified on:
07 Oct 2024, 17:43:49
Short summary description HP ENVY 23-c022a Intel® Core™ i7 i7-3770S 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 630 Windows 8 Black:

HP ENVY 23-c022a, 58.4 cm (23"), Full HD, Intel® Core™ i7, 8 GB, 2 TB, Windows 8

Long summary description HP ENVY 23-c022a Intel® Core™ i7 i7-3770S 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 630 Windows 8 Black:

HP ENVY 23-c022a. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i7, Processor frequency: 3.1 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GT 630. Built-in camera. Optical drive: Blu-Ray DVD Combo. Operating system installed: Windows 8. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.