HP logo

HP ENVY h8-1420a Intel® Core™ i7 i7-3770 12 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 640 Windows 8 Midi Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41629
Info modified on:
07 Oct 2024, 17:48:56
Short summary description HP ENVY h8-1420a Intel® Core™ i7 i7-3770 12 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 640 Windows 8 Midi Tower PC Black:

HP ENVY h8-1420a, 3.4 GHz, Intel® Core™ i7, 12 GB, 2 TB, Blu-Ray DVD Combo, Windows 8

Long summary description HP ENVY h8-1420a Intel® Core™ i7 i7-3770 12 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 640 Windows 8 Midi Tower PC Black:

HP ENVY h8-1420a. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor: i7-3770. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GT 640. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 300 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.