HP logo

HP Compaq dc7800p Intel Core™2 Duo Processor E6750 1G/80G DVD-ROM WVST Bus Convertible Minitower PC Intel® Core™2 Duo 1 GB DDR2-SDRAM 80 GB Intel® GMA 3100 Windows Vista Business

Data-sheet quality:
created/standardized by Icecat
Product views:
49903
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Compaq dc7800p Intel Core™2 Duo Processor E6750 1G/80G DVD-ROM WVST Bus Convertible Minitower PC Intel® Core™2 Duo 1 GB DDR2-SDRAM 80 GB Intel® GMA 3100 Windows Vista Business:

HP Compaq dc7800p Intel Core™2 Duo Processor E6750 1G/80G DVD-ROM WVST Bus Convertible Minitower PC, 2.66 GHz, Intel® Core™2 Duo, 1 GB, 80 GB, DVD-ROM, Windows Vista Business

Long summary description HP Compaq dc7800p Intel Core™2 Duo Processor E6750 1G/80G DVD-ROM WVST Bus Convertible Minitower PC Intel® Core™2 Duo 1 GB DDR2-SDRAM 80 GB Intel® GMA 3100 Windows Vista Business:

HP Compaq dc7800p Intel Core™2 Duo Processor E6750 1G/80G DVD-ROM WVST Bus Convertible Minitower PC. Processor frequency: 2.66 GHz, Processor family: Intel® Core™2 Duo, Processor: E6750. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive: DVD-ROM. Discrete graphics card model: Intel® GMA 3100. Operating system installed: Windows Vista Business. Form factor: Mini Tower. Product type: PC. Weight: 11.8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.