HP Compaq 2510p Intel Core™2 Duo Processor U7600 1024M/80G 12.1" WXGA DVD+/-RW DL WVST Bus Notebook PC, Intel® Core™2 Duo, 1.2 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 1 GB, 80 GB
HP Compaq 2510p Intel Core™2 Duo Processor U7600 1024M/80G 12.1" WXGA DVD+/-RW DL WVST Bus Notebook PC. Product type: Laptop. Processor family: Intel® Core™2 Duo, Processor: U7600, Processor frequency: 1.2 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB. Total storage capacity: 80 GB, Storage media: HDD. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Business. Weight: 1.29 kg